Vishay Precision Group Res Wirewound 820m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR8200JE1213

Description
Res Wirewound 820m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 820m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 820m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02BR8200JE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 820m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02BR8200JE1213
Res Wirewound 820m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR8200JE1213
Res Wirewound 820m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 820m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 .82 5% E12 E3 Vishay - 70P6032 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 .82 5% E12 E3 Vishay
70P6032
Cw-2B-13 .82 5% E12 E3 Vishay 70P6032
CW-2B-13 .82 5% e12 E3

CW-2B-13 .82 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02BR8200JE1213 70P6032
Product Name Res Wirewound 820m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 .82 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1722171 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details