Vishay Precision Group Wirewound Resistors CW02BR7500KS73

Description
CW-2B .75 10% S73
Request a Quote Datasheet
Description
CW-2B .75 10% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02BR7500KS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02BR7500KS73
Wirewound Resistors 3110-CW02BR7500KS73
CW-2B .75 10% S73

CW-2B .75 10% S73

Supplier's Site Datasheet
Res Wirewound 750m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R - CW02BR7500KS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 750m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R
CW02BR7500KS73
Res Wirewound 750m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR7500KS73
Res Wirewound 750m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 750m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw, 0.562 X 0.188, 0.75 Ohm, 10% Vishay - 43C9023 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.562 X 0.188, 0.75 Ohm, 10% Vishay
43C9023
Cw, 0.562 X 0.188, 0.75 Ohm, 10% Vishay 43C9023
CW, 0.562 x 0.188", 0.75 Ohm, 10%

CW, 0.562 x 0.188", 0.75 Ohm, 10%

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02BR7500KS73 CW02BR7500KS73 43C9023
Product Name Wirewound Resistors Res Wirewound 750m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R Cw, 0.562 X 0.188, 0.75 Ohm, 10% Vishay
Category / Application Industrial
Resistance Range 0.7500 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1260438 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details