Vishay Precision Group Res Wirewound 750m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR7500KE7013

Description
Res Wirewound 750m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 750m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 750m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R - CW02BR7500KE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 750m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
CW02BR7500KE7013
Res Wirewound 750m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR7500KE7013
Res Wirewound 750m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 750m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 .75 10% E70 E3 Vishay - 70P6022 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 .75 10% E70 E3 Vishay
70P6022
Cw-2B-13 .75 10% E70 E3 Vishay 70P6022
CW-2B-13 .75 10% E70 e3

CW-2B-13 .75 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02BR7500KE7013 70P6022
Product Name Res Wirewound 750m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R Cw-2B-13 .75 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1249281 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details