Vishay Precision Group Wirewound Resistors CW02BR7500KE12

Description
CW-2B .75 10% E12 e3
Request a Quote Datasheet
Description
CW-2B .75 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02BR7500KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02BR7500KE12
Wirewound Resistors 3110-CW02BR7500KE12
CW-2B .75 10% E12 e3

CW-2B .75 10% E12 e3

Supplier's Site Datasheet
CW02BR7500KE12 - CW02BR7500KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW02BR7500KE12
CW02BR7500KE12
CW02BR7500KE12 CW02BR7500KE12
CW02BR7500KE12

CW02BR7500KE12

Supplier's Site
Resistor, Wirewound, 0.75 Ohm, 3W, 10%; Resistance Vishay - 63M1037 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 0.75 Ohm, 3W, 10%; Resistance Vishay
63M1037
Resistor, Wirewound, 0.75 Ohm, 3W, 10%; Resistance Vishay 63M1037
RESISTOR, WIREWOUND, 0.75 OHM, 3W, 10%; Resistance:0.75ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

RESISTOR, WIREWOUND, 0.75 OHM, 3W, 10%; Resistance:0.75ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02BR7500KE12 CW02BR7500KE12 63M1037
Product Name Wirewound Resistors CW02BR7500KE12 Resistor, Wirewound, 0.75 Ohm, 3W, 10%; Resistance Vishay
Category / Application Industrial
Standards and Certifications RoHS RoHS
Resistance Range 0.7500 ohms 0.7500 ohms
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - C3A9K1JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details