Vishay Precision Group Res Wirewound 750m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR7500JB12

Description
Res Wirewound 750m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 750m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 750m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02BR7500JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 750m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02BR7500JB12
Res Wirewound 750m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR7500JB12
Res Wirewound 750m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 750m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B .75 5% B12 Vishay - 23M4148 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B .75 5% B12 Vishay
23M4148
Cw-2B .75 5% B12 Vishay 23M4148
CW-2B .75 5% B12

CW-2B .75 5% B12

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02BR7500JB12 23M4148
Product Name Res Wirewound 750m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2B .75 5% B12 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A120RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2123598 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details