Vishay Precision Group Res Wirewound 710m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR7100JE70

Description
Res Wirewound 710m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 710m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 710m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R - CW02BR7100JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 710m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R
CW02BR7100JE70
Res Wirewound 710m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR7100JE70
Res Wirewound 710m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 710m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B .71 5% E70 E3 Vishay - 70P6011 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B .71 5% E70 E3 Vishay
70P6011
Cw-2B .71 5% E70 E3 Vishay 70P6011
CW-2B .71 5% E70 e3

CW-2B .71 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02BR7100JE70 70P6011
Product Name Res Wirewound 710m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R Cw-2B .71 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614350-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
3 suppliers