Vishay Precision Group Wirewound Resistors CW02BR6800KE12

Description
CW-2B .68 10% E12 e3
Request a Quote Datasheet
Description
CW-2B .68 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02BR6800KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02BR6800KE12
Wirewound Resistors 3110-CW02BR6800KE12
CW-2B .68 10% E12 e3

CW-2B .68 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 680m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02BR6800KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 680m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02BR6800KE12
Res Wirewound 680m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR6800KE12
Res Wirewound 680m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 680m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B .68 10% E12 E3 Vishay - 70P6005 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B .68 10% E12 E3 Vishay
70P6005
Cw-2B .68 10% E12 E3 Vishay 70P6005
CW-2B .68 10% e12 E3

CW-2B .68 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02BR6800KE12 CW02BR6800KE12 70P6005
Product Name Wirewound Resistors Res Wirewound 680m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2B .68 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 0.6800 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 143 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 4756735 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers