Vishay Precision Group Res Wirewound 680m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR6800JE7013

Description
Res Wirewound 680m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 680m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 680m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R - CW02BR6800JE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 680m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R
CW02BR6800JE7013
Res Wirewound 680m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR6800JE7013
Res Wirewound 680m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 680m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 .68 5% E70 E3 Vishay - 70P6003 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 .68 5% E70 E3 Vishay
70P6003
Cw-2B-13 .68 5% E70 E3 Vishay 70P6003
CW-2B-13 .68 5% E70 e3

CW-2B-13 .68 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02BR6800JE7013 70P6003
Product Name Res Wirewound 680m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R Cw-2B-13 .68 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1712-0201-LAB-KIT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details