Vishay Precision Group Res Wirewound 600m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR6000JE1213

Description
Res Wirewound 600m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 600m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 600m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02BR6000JE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 600m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02BR6000JE1213
Res Wirewound 600m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR6000JE1213
Res Wirewound 600m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 600m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 .6 5% E12 E3 Vishay - 70P5977 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 .6 5% E12 E3 Vishay
70P5977
Cw-2B-13 .6 5% E12 E3 Vishay 70P5977
CW-2B-13 .6 5% e12 E3

CW-2B-13 .6 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02BR6000JE1213 70P5977
Product Name Res Wirewound 600m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 .6 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Through Hole Resistors - C1422KJL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers