Vishay Precision Group Wirewound Resistors CW02BR5100KE70

Description
CW-2B .51 10% E70 e3
Request a Quote Datasheet
Description
CW-2B .51 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02BR5100KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02BR5100KE70
Wirewound Resistors 3110-CW02BR5100KE70
CW-2B .51 10% E70 e3

CW-2B .51 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 510m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R - CW02BR5100KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 510m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R
CW02BR5100KE70
Res Wirewound 510m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR5100KE70
Res Wirewound 510m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 510m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B .51 10% E70 E3 Vishay - 70P5957 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B .51 10% E70 E3 Vishay
70P5957
Cw-2B .51 10% E70 E3 Vishay 70P5957
CW-2B .51 10% E70 e3

CW-2B .51 10% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02BR5100KE70 CW02BR5100KE70 70P5957
Product Name Wirewound Resistors Res Wirewound 510m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R Cw-2B .51 10% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 0.5100 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1468311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details