Vishay Precision Group Res Wirewound 8K Ohm 3% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B8K000HB12

Description
Res Wirewound 8K Ohm 3% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 8K Ohm 3% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 8K Ohm 3% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B8K000HB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 8K Ohm 3% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B8K000HB12
Res Wirewound 8K Ohm 3% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B8K000HB12
Res Wirewound 8K Ohm 3% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 8K Ohm 3% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B 8K 3% B12 Vishay - 23M4171 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 8K 3% B12 Vishay
23M4171
Cw-2B 8K 3% B12 Vishay 23M4171
CW-2B 8K 3% B12

CW-2B 8K 3% B12

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B8K000HB12 23M4171
Product Name Res Wirewound 8K Ohm 3% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B 8K 3% B12 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6800 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 2123522 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C512J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers