Vishay Precision Group Res Wirewound 85 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B85R00KE1213

Description
Res Wirewound 85 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 85 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 85 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B85R00KE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 85 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B85R00KE1213
Res Wirewound 85 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B85R00KE1213
Res Wirewound 85 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 85 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 85 10% E12 E3 Vishay - 70P7754 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 85 10% E12 E3 Vishay
70P7754
Cw-2B-13 85 10% E12 E3 Vishay 70P7754
CW-2B-13 85 10% e12 E3

CW-2B-13 85 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B85R00KE1213 70P7754
Product Name Res Wirewound 85 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 85 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details