Vishay Precision Group Wirewound Resistors CW02B800R0JS73

Description
CW-2B 800 5% S73
Request a Quote Datasheet
Description
CW-2B 800 5% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B800R0JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B800R0JS73
Wirewound Resistors 3110-CW02B800R0JS73
CW-2B 800 5% S73

CW-2B 800 5% S73

Supplier's Site Datasheet
Wirewound ResistorSeries:CW; Resistance:800ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Oper... - CW02B800R0JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorSeries:CW; Resistance:800ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Oper...
CW02B800R0JS73
Wirewound ResistorSeries:CW; Resistance:800ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Oper... CW02B800R0JS73
Wirewound ResistorSeries:CW; Resistance:800ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Oper...

Wirewound ResistorSeries:CW; Resistance:800ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Oper...

Supplier's Site
Resistor, Wirewound, 800 Ohm, 3W, 5%; Resistance Vishay - 08J4862 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 800 Ohm, 3W, 5%; Resistance Vishay
08J4862
Resistor, Wirewound, 800 Ohm, 3W, 5%; Resistance Vishay 08J4862
RESISTOR, WIREWOUND, 800 OHM, 3W, 5%; Resistance:800ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:15.8mm RoHS Compliant: No

RESISTOR, WIREWOUND, 800 OHM, 3W, 5%; Resistance:800ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:15.8mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B800R0JS73 CW02B800R0JS73 08J4862
Product Name Wirewound Resistors Wirewound ResistorSeries:CW; Resistance:800ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Oper... Resistor, Wirewound, 800 Ohm, 3W, 5%; Resistance Vishay
Category / Application Industrial
Resistance Range 800 ohms 800 ohms 800 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Technology / Construction Wirewound Ceramic Composition; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-BPR58CR33J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details