Vishay Precision Group Res Wirewound 800 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B800R0JE7013

Description
Res Wirewound 800 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 800 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 800 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B800R0JE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 800 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B800R0JE7013
Res Wirewound 800 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B800R0JE7013
Res Wirewound 800 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 800 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 800 5% E70 E3 Vishay - 70P7730 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 800 5% E70 E3 Vishay
70P7730
Cw-2B-13 800 5% E70 E3 Vishay 70P7730
CW-2B-13 800 5% E70 e3

CW-2B-13 800 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B800R0JE7013 70P7730
Product Name Res Wirewound 800 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2B-13 800 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C184J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1623707-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers