Vishay Precision Group Wirewound Resistors CW02B7K400KE70

Description
CW-2B 7.4K 10% E70 e3
Request a Quote Datasheet
Description
CW-2B 7.4K 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B7K400KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B7K400KE70
Wirewound Resistors 3110-CW02B7K400KE70
CW-2B 7.4K 10% E70 e3

CW-2B 7.4K 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 7.4K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B7K400KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 7.4K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B7K400KE70
Res Wirewound 7.4K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B7K400KE70
Res Wirewound 7.4K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 7.4K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B 7.4K 10% E70 E3 Vishay - 70P7623 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 7.4K 10% E70 E3 Vishay
70P7623
Cw-2B 7.4K 10% E70 E3 Vishay 70P7623
CW-2B 7.4K 10% E70 e3

CW-2B 7.4K 10% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B7K400KE70 CW02B7K400KE70 70P7623
Product Name Wirewound Resistors Res Wirewound 7.4K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2B 7.4K 10% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 7400 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722159 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers