Vishay Precision Group Res Wirewound 75 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B75R00KE1213

Description
Res Wirewound 75 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 75 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 75 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B75R00KE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 75 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B75R00KE1213
Res Wirewound 75 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B75R00KE1213
Res Wirewound 75 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 75 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 75 10% E12 E3 Vishay - 70P7665 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 75 10% E12 E3 Vishay
70P7665
Cw-2B-13 75 10% E12 E3 Vishay 70P7665
CW-2B-13 75 10% e12 E3

CW-2B-13 75 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B75R00KE1213 70P7665
Product Name Res Wirewound 75 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 75 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1722169 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details