Vishay Precision Group Res Wirewound 75 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B75R00JE1213

Description
Res Wirewound 75 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 75 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 75 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B75R00JE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 75 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B75R00JE1213
Res Wirewound 75 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B75R00JE1213
Res Wirewound 75 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 75 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 75 5% E12 E3 Vishay - 70P7662 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 75 5% E12 E3 Vishay
70P7662
Cw-2B-13 75 5% E12 E3 Vishay 70P7662
CW-2B-13 75 5% e12 E3

CW-2B-13 75 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B75R00JE1213 70P7662
Product Name Res Wirewound 75 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 75 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R393GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details