Vishay Precision Group Res Wirewound 6.8 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R CW02B6R800JS73

Description
Res Wirewound 6.8 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 6.8 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 6.8 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R - CW02B6R800JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.8 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R
CW02B6R800JS73
Res Wirewound 6.8 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R CW02B6R800JS73
Res Wirewound 6.8 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 6.8 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02B6R800JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B6R800JS73
Wirewound Resistors 3110-CW02B6R800JS73
CW-2B 6.8 5% S73

CW-2B 6.8 5% S73

Supplier's Site Datasheet
Resistor, Wirewound, 6.8 Ohm, 3W, 5%; Resistance Vishay - 08J4840 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 6.8 Ohm, 3W, 5%; Resistance Vishay
08J4840
Resistor, Wirewound, 6.8 Ohm, 3W, 5%; Resistance Vishay 08J4840
RESISTOR, WIREWOUND, 6.8 OHM, 3W, 5%; Resistance:6.8ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:15.8mm RoHS Compliant: No

RESISTOR, WIREWOUND, 6.8 OHM, 3W, 5%; Resistance:6.8ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:15.8mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02B6R800JS73 3110-CW02B6R800JS73 08J4840
Product Name Res Wirewound 6.8 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Resistor, Wirewound, 6.8 Ohm, 3W, 5%; Resistance Vishay
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging ThroughHole Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details