Vishay Precision Group Wirewound Resistors CW02B6R700JE70

Description
CW-2B 6.7 5% E70 e3
Request a Quote Datasheet
Description
CW-2B 6.7 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B6R700JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B6R700JE70
Wirewound Resistors 3110-CW02B6R700JE70
CW-2B 6.7 5% E70 e3

CW-2B 6.7 5% E70 e3

Supplier's Site Datasheet
Res Wirewound 6.7 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R - CW02B6R700JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.7 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R
CW02B6R700JE70
Res Wirewound 6.7 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R CW02B6R700JE70
Res Wirewound 6.7 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 6.7 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B 6.7 5% E70 E3 Vishay - 70P7493 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 6.7 5% E70 E3 Vishay
70P7493
Cw-2B 6.7 5% E70 E3 Vishay 70P7493
CW-2B 6.7 5% E70 e3

CW-2B 6.7 5% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B6R700JE70 CW02B6R700JE70 70P7493
Product Name Wirewound Resistors Res Wirewound 6.7 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R Cw-2B 6.7 5% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 6.7 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details