Vishay Precision Group Res Wirewound 6.2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B6K200JE1213

Description
Res Wirewound 6.2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 6.2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 6.2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B6K200JE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B6K200JE1213
Res Wirewound 6.2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B6K200JE1213
Res Wirewound 6.2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 6.2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 6.2K 5% E12 E3 Vishay - 70P7460 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 6.2K 5% E12 E3 Vishay
70P7460
Cw-2B-13 6.2K 5% E12 E3 Vishay 70P7460
CW-2B-13 6.2K 5% e12 E3

CW-2B-13 6.2K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B6K200JE1213 70P7460
Product Name Res Wirewound 6.2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 6.2K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1617583 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details