Vishay Precision Group Res Wirewound 681 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B681R0JE1213

Description
Res Wirewound 681 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 681 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 681 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B681R0JE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 681 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B681R0JE1213
Res Wirewound 681 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B681R0JE1213
Res Wirewound 681 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 681 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 681 5% E12 E3 Vishay - 70P7602 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 681 5% E12 E3 Vishay
70P7602
Cw-2B-13 681 5% E12 E3 Vishay 70P7602
CW-2B-13 681 5% e12 E3

CW-2B-13 681 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B681R0JE1213 70P7602
Product Name Res Wirewound 681 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 681 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1468282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R180JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details