Vishay Precision Group Res Wirewound 680 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B680R0KE12

Description
Res Wirewound 680 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 680 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 680 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B680R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 680 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B680R0KE12
Res Wirewound 680 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B680R0KE12
Res Wirewound 680 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 680 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02B680R0KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B680R0KE12
Wirewound Resistors 3110-CW02B680R0KE12
CW-2B 680 10% E12 e3

CW-2B 680 10% E12 e3

Supplier's Site Datasheet
Cw-2B 680 10% E12 E3 Vishay - 70P7597 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 680 10% E12 E3 Vishay
70P7597
Cw-2B 680 10% E12 E3 Vishay 70P7597
CW-2B 680 10% e12 E3

CW-2B 680 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02B680R0KE12 3110-CW02B680R0KE12 70P7597
Product Name Res Wirewound 680 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2B 680 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers
Through Hole Resistors - 1722219 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers