Vishay Precision Group Res Wirewound 65 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B65R00JB12

Description
Res Wirewound 65 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 65 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 65 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B65R00JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 65 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B65R00JB12
Res Wirewound 65 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B65R00JB12
Res Wirewound 65 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 65 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02B65R00JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B65R00JB12
Wirewound Resistors 3110-CW02B65R00JB12
CW-2B 65 5% B12

CW-2B 65 5% B12

Supplier's Site Datasheet
Cw, 0.562 X 0.188, 65 Ohm, 5% Vishay - 43C9510 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.562 X 0.188, 65 Ohm, 5% Vishay
43C9510
Cw, 0.562 X 0.188, 65 Ohm, 5% Vishay 43C9510
CW, 0.562 x 0.188", 65 Ohm, 5%

CW, 0.562 x 0.188", 65 Ohm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02B65R00JB12 3110-CW02B65R00JB12 43C9510
Product Name Res Wirewound 65 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw, 0.562 X 0.188, 65 Ohm, 5% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3AR33JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details