Vishay Precision Group Res Wirewound 634 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B634R0KE7013

Description
Res Wirewound 634 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 634 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 634 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B634R0KE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 634 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B634R0KE7013
Res Wirewound 634 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B634R0KE7013
Res Wirewound 634 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 634 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 634 10% E70 E3 Vishay - 70P7562 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 634 10% E70 E3 Vishay
70P7562
Cw-2B-13 634 10% E70 E3 Vishay 70P7562
CW-2B-13 634 10% E70 e3

CW-2B-13 634 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B634R0KE7013 70P7562
Product Name Res Wirewound 634 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2B-13 634 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9520 ohms
View Details
4 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details