Vishay Precision Group Res Wirewound 5.6 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk CW02B5R600KE1213

Description
Res Wirewound 5.6 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 5.6 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5.6 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk - CW02B5R600KE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5.6 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
CW02B5R600KE1213
Res Wirewound 5.6 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk CW02B5R600KE1213
Res Wirewound 5.6 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 5.6 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 5.6 10% E12 E3 Vishay - 70P7356 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 5.6 10% E12 E3 Vishay
70P7356
Cw-2B-13 5.6 10% E12 E3 Vishay 70P7356
CW-2B-13 5.6 10% e12 E3

CW-2B-13 5.6 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B5R600KE1213 70P7356
Product Name Res Wirewound 5.6 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 5.6 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details