Vishay Intertechnology, Inc. Res Wirewound 5.6 Ohm 3% 3W ¦50ppm/¦C AXL Thru-Hole Bulk CW02B5R600HB12

Description
Res Wirewound 5.6 Ohm 3% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 5.6 Ohm 3% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5.6 Ohm 3% 3W ¦50ppm/¦C AXL Thru-Hole Bulk - CW02B5R600HB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5.6 Ohm 3% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
CW02B5R600HB12
Res Wirewound 5.6 Ohm 3% 3W ¦50ppm/¦C AXL Thru-Hole Bulk CW02B5R600HB12
Res Wirewound 5.6 Ohm 3% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 5.6 Ohm 3% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CW02B5R600HB12
Product Name Res Wirewound 5.6 Ohm 3% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole 4W 18ohm Resistor - 53-C3A18RJT - ERSAELECTRONICS PTE. LTD.
Specs
Resistance Range 18 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1445550 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R275JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details