Vishay Precision Group Res Wirewound 5.1 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R CW02B5R100KE70

Description
Res Wirewound 5.1 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 5.1 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5.1 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R - CW02B5R100KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5.1 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R
CW02B5R100KE70
Res Wirewound 5.1 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R CW02B5R100KE70
Res Wirewound 5.1 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 5.1 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02B5R100KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B5R100KE70
Wirewound Resistors 3110-CW02B5R100KE70
CW-2B 5.1 10% E70 e3

CW-2B 5.1 10% E70 e3

Supplier's Site Datasheet
Cw-2B 5.1 10% E70 E3 Vishay - 70P7349 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 5.1 10% E70 E3 Vishay
70P7349
Cw-2B 5.1 10% E70 E3 Vishay 70P7349
CW-2B 5.1 10% E70 e3

CW-2B 5.1 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02B5R100KE70 3110-CW02B5R100KE70 70P7349
Product Name Res Wirewound 5.1 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2B 5.1 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 50 ±ppm/°C
Power Rating 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C513J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1622935-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers