Wirewound Resistors - Through Hole 3watts 5ohms 5% Rated to 3.75watts Learn More
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-CW02B5R000JB12 | CW02B5R000JB12 | 28M5069 |
| Product Name | Wirewound Resistors | Wirewound Resistors - | Cw-2B 5 5% B12 Vishay |
| Category / Application | Industrial | ||
| Resistance Range | 5 ohms | 5 ohms | |
| Tolerance | 5 +/- % | 5 +/- % |