Vishay Precision Group Wirewound Resistors CW02B5K000JS73

Description
CW-2B 5K 5% S73
Request a Quote Datasheet
Description
CW-2B 5K 5% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B5K000JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B5K000JS73
Wirewound Resistors 3110-CW02B5K000JS73
CW-2B 5K 5% S73

CW-2B 5K 5% S73

Supplier's Site Datasheet
CW02B5K000JS73 - CW02B5K000JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW02B5K000JS73
CW02B5K000JS73
CW02B5K000JS73 CW02B5K000JS73
CW02B5K000JS73

CW02B5K000JS73

Supplier's Site
Wirewound Resistor, 5Kohm, 3W, 5%; Resistance Vishay - 06H0138 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5Kohm, 3W, 5%; Resistance Vishay
06H0138
Wirewound Resistor, 5Kohm, 3W, 5%; Resistance Vishay 06H0138
WIREWOUND RESISTOR, 5KOHM, 3W, 5%; Resistance:5kohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High Power RoHS Compliant: No

WIREWOUND RESISTOR, 5KOHM, 3W, 5%; Resistance:5kohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High Power RoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B5K000JS73 CW02B5K000JS73 06H0138
Product Name Wirewound Resistors CW02B5K000JS73 Wirewound Resistor, 5Kohm, 3W, 5%; Resistance Vishay
Category / Application Industrial Power Applications
Resistance Range 5000 ohms 5000 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1630027-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 100 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R8R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details