Vishay Precision Group Res Wirewound 5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B5K000JE1213

Description
Res Wirewound 5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B5K000JE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B5K000JE1213
Res Wirewound 5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B5K000JE1213
Res Wirewound 5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 5K 5% E12 E3 Vishay - 70P7308 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 5K 5% E12 E3 Vishay
70P7308
Cw-2B-13 5K 5% E12 E3 Vishay 70P7308
CW-2B-13 5K 5% e12 E3

CW-2B-13 5K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B5K000JE1213 70P7308
Product Name Res Wirewound 5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 5K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers