Vishay Precision Group Res Wirewound 59 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B59R00KE1213

Description
Res Wirewound 59 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 59 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 59 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B59R00KE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 59 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B59R00KE1213
Res Wirewound 59 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B59R00KE1213
Res Wirewound 59 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 59 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 59 10% E12 E3 Vishay - 70P7441 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 59 10% E12 E3 Vishay
70P7441
Cw-2B-13 59 10% E12 E3 Vishay 70P7441
CW-2B-13 59 10% e12 E3

CW-2B-13 59 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B59R00KE1213 70P7441
Product Name Res Wirewound 59 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 59 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R203JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers