Vishay Precision Group Wirewound Resistors CW02B56R00KE12

Description
CW-2B 56 10% E12 e3
Request a Quote Datasheet
Description
CW-2B 56 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B56R00KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B56R00KE12
Wirewound Resistors 3110-CW02B56R00KE12
CW-2B 56 10% E12 e3

CW-2B 56 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 56 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B56R00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 56 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B56R00KE12
Res Wirewound 56 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B56R00KE12
Res Wirewound 56 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 56 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B 56 10% E12 E3 Vishay - 70P7416 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 56 10% E12 E3 Vishay
70P7416
Cw-2B 56 10% E12 E3 Vishay 70P7416
CW-2B 56 10% e12 E3

CW-2B 56 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B56R00KE12 CW02B56R00KE12 70P7416
Product Name Wirewound Resistors Res Wirewound 56 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B 56 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 56 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1278364 - RS Components, Ltd.
Specs
Category / Application Precision Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details