Vishay Precision Group Res Wirewound 560 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B560R0JE1213

Description
Res Wirewound 560 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 560 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 560 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B560R0JE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 560 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B560R0JE1213
Res Wirewound 560 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B560R0JE1213
Res Wirewound 560 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 560 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 560 5% E12 E3 Vishay - 70P7421 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 560 5% E12 E3 Vishay
70P7421
Cw-2B-13 560 5% E12 E3 Vishay 70P7421
CW-2B-13 560 5% e12 E3

CW-2B-13 560 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B560R0JE1213 70P7421
Product Name Res Wirewound 560 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 560 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C221J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 6661768 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers