Vishay Precision Group Res Wirewound 50.5 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B50R50JE7013

Description
Res Wirewound 50.5 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 50.5 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 50.5 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B50R50JE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 50.5 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B50R50JE7013
Res Wirewound 50.5 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B50R50JE7013
Res Wirewound 50.5 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 50.5 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 50.5 5% E70 E3 Vishay - 70P7368 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 50.5 5% E70 E3 Vishay
70P7368
Cw-2B-13 50.5 5% E70 E3 Vishay 70P7368
CW-2B-13 50.5 5% E70 e3

CW-2B-13 50.5 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B50R50JE7013 70P7368
Product Name Res Wirewound 50.5 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2B-13 50.5 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details