Vishay Precision Group Wirewound Resistors CW02B50R50JE70

Description
CW-2B 50.5 5% E70 e3
Request a Quote Datasheet
Description
CW-2B 50.5 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B50R50JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B50R50JE70
Wirewound Resistors 3110-CW02B50R50JE70
CW-2B 50.5 5% E70 e3

CW-2B 50.5 5% E70 e3

Supplier's Site Datasheet
Res Wirewound 50.5 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B50R50JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 50.5 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B50R50JE70
Res Wirewound 50.5 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B50R50JE70
Res Wirewound 50.5 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 50.5 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B 50.5 5% E70 E3 Vishay - 70P7367 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 50.5 5% E70 E3 Vishay
70P7367
Cw-2B 50.5 5% E70 E3 Vishay 70P7367
CW-2B 50.5 5% E70 e3

CW-2B 50.5 5% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B50R50JE70 CW02B50R50JE70 70P7367
Product Name Wirewound Resistors Res Wirewound 50.5 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2B 50.5 5% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 50.5 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1691715 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers