Vishay Precision Group Wirewound Resistors CW02B4R000JS73

Description
CW-2B 4 5% S73
Request a Quote Datasheet
Description
CW-2B 4 5% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B4R000JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B4R000JS73
Wirewound Resistors 3110-CW02B4R000JS73
CW-2B 4 5% S73

CW-2B 4 5% S73

Supplier's Site Datasheet
Res Wirewound 4 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R - CW02B4R000JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R
CW02B4R000JS73
Res Wirewound 4 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R CW02B4R000JS73
Res Wirewound 4 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 4 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Resistor, Wirewound, 4 Ohm, 3W, 5%; Resistance Vishay - 08J4813 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 4 Ohm, 3W, 5%; Resistance Vishay
08J4813
Resistor, Wirewound, 4 Ohm, 3W, 5%; Resistance Vishay 08J4813
RESISTOR, WIREWOUND, 4 OHM, 3W, 5%; Resistance:4ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High Power RoHS Compliant: No

RESISTOR, WIREWOUND, 4 OHM, 3W, 5%; Resistance:4ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High Power RoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B4R000JS73 CW02B4R000JS73 08J4813
Product Name Wirewound Resistors Res Wirewound 4 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R Resistor, Wirewound, 4 Ohm, 3W, 5%; Resistance Vishay
Category / Application Industrial Power Applications
Resistance Range 4 ohms 4 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Technology / Construction Wirewound Ceramic Composition; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691734 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers