Vishay Precision Group Res Wirewound 4.5K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B4K500JE12

Description
Res Wirewound 4.5K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 4.5K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.5K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B4K500JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.5K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B4K500JE12
Res Wirewound 4.5K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B4K500JE12
Res Wirewound 4.5K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 4.5K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02B4K500JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B4K500JE12
Wirewound Resistors 3110-CW02B4K500JE12
CW-2B 4.5K 5% E12 e3

CW-2B 4.5K 5% E12 e3

Supplier's Site Datasheet
Cw-2B 4.5K 5% E12 E3 Vishay - 70P7128 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 4.5K 5% E12 E3 Vishay
70P7128
Cw-2B 4.5K 5% E12 E3 Vishay 70P7128
CW-2B 4.5K 5% e12 E3

CW-2B 4.5K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02B4K500JE12 3110-CW02B4K500JE12 70P7128
Product Name Res Wirewound 4.5K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2B 4.5K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details