Vishay Precision Group Res Wirewound 45.3 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B45R30KE1213

Description
Res Wirewound 45.3 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 45.3 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 45.3 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B45R30KE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 45.3 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B45R30KE1213
Res Wirewound 45.3 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B45R30KE1213
Res Wirewound 45.3 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 45.3 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 45.3 10% E12 E3 Vishay - 70P7267 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 45.3 10% E12 E3 Vishay
70P7267
Cw-2B-13 45.3 10% E12 E3 Vishay 70P7267
CW-2B-13 45.3 10% e12 E3

CW-2B-13 45.3 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B45R30KE1213 70P7267
Product Name Res Wirewound 45.3 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 45.3 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1364742P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1000 ohms
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details