Vishay Precision Group Wirewound Resistors CW02B45R30JS73

Description
CW-2B 45.3 5% S73
Request a Quote Datasheet
Description
CW-2B 45.3 5% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B45R30JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B45R30JS73
Wirewound Resistors 3110-CW02B45R30JS73
CW-2B 45.3 5% S73

CW-2B 45.3 5% S73

Supplier's Site Datasheet
Res Wirewound 45.3 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B45R30JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 45.3 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B45R30JS73
Res Wirewound 45.3 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B45R30JS73
Res Wirewound 45.3 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 45.3 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw, 0.562 X 0.188, 45.3 Ohm, 5% Vishay - 43C9401 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.562 X 0.188, 45.3 Ohm, 5% Vishay
43C9401
Cw, 0.562 X 0.188, 45.3 Ohm, 5% Vishay 43C9401
CW, 0.562 x 0.188", 45.3 Ohm, 5%

CW, 0.562 x 0.188", 45.3 Ohm, 5%

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B45R30JS73 CW02B45R30JS73 43C9401
Product Name Wirewound Resistors Res Wirewound 45.3 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw, 0.562 X 0.188, 45.3 Ohm, 5% Vishay
Category / Application Industrial
Resistance Range 45.3 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details