Vishay Precision Group Res Wirewound 45.3 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B45R30JE70

Description
Res Wirewound 45.3 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 45.3 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 45.3 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B45R30JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 45.3 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B45R30JE70
Res Wirewound 45.3 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B45R30JE70
Res Wirewound 45.3 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 45.3 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02B45R30JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B45R30JE70
Wirewound Resistors 3110-CW02B45R30JE70
CW-2B 45.3 5% E70 e3

CW-2B 45.3 5% E70 e3

Supplier's Site Datasheet
Cw-2B 45.3 5% E70 E3 Vishay - 70P7263 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 45.3 5% E70 E3 Vishay
70P7263
Cw-2B 45.3 5% E70 E3 Vishay 70P7263
CW-2B 45.3 5% E70 e3

CW-2B 45.3 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02B45R30JE70 3110-CW02B45R30JE70 70P7263
Product Name Res Wirewound 45.3 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2B 45.3 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details