Vishay Precision Group Wirewound Resistors CW02B45R30JE12

Description
CW-2B 45.3 5% E12 e3
Request a Quote Datasheet
Description
CW-2B 45.3 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B45R30JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B45R30JE12
Wirewound Resistors 3110-CW02B45R30JE12
CW-2B 45.3 5% E12 e3

CW-2B 45.3 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 45.3 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B45R30JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 45.3 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B45R30JE12
Res Wirewound 45.3 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B45R30JE12
Res Wirewound 45.3 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 45.3 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B 45.3 5% E12 E3 Vishay - 70P7261 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 45.3 5% E12 E3 Vishay
70P7261
Cw-2B 45.3 5% E12 E3 Vishay 70P7261
CW-2B 45.3 5% e12 E3

CW-2B 45.3 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B45R30JE12 CW02B45R30JE12 70P7261
Product Name Wirewound Resistors Res Wirewound 45.3 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B 45.3 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 45.3 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details