Vishay Precision Group Res Wirewound 450 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B450R0JS70

Description
Res Wirewound 450 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 450 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 450 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B450R0JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 450 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B450R0JS70
Res Wirewound 450 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B450R0JS70
Res Wirewound 450 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 450 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02B450R0JS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B450R0JS70
Wirewound Resistors 3110-CW02B450R0JS70
CW-2B 450 5% S70

CW-2B 450 5% S70

Supplier's Site Datasheet
Cw, 0.562 X 0.188, 450 Ohm, 5% Vishay - 43C9403 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.562 X 0.188, 450 Ohm, 5% Vishay
43C9403
Cw, 0.562 X 0.188, 450 Ohm, 5% Vishay 43C9403
CW, 0.562 x 0.188", 450 Ohm, 5%

CW, 0.562 x 0.188", 450 Ohm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02B450R0JS70 3110-CW02B450R0JS70 43C9403
Product Name Res Wirewound 450 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw, 0.562 X 0.188, 450 Ohm, 5% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1879447-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
3 suppliers