Vishay Precision Group CW02B450R0JE70 CW02B450R0JE70

Description
CW02B450R0JE70
Request a Quote Datasheet
Description
CW02B450R0JE70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CW02B450R0JE70 - CW02B450R0JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW02B450R0JE70
CW02B450R0JE70
CW02B450R0JE70 CW02B450R0JE70
CW02B450R0JE70

CW02B450R0JE70

Supplier's Site
Wirewound Resistors - 3110-CW02B450R0JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B450R0JE70
Wirewound Resistors 3110-CW02B450R0JE70
CW-2B 450 5% E70 e3

CW-2B 450 5% E70 e3

Supplier's Site Datasheet
Wirewound Resistor, 450 Ohm, 3W, 5%; Resistance Vishay - 65K3808 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 450 Ohm, 3W, 5%; Resistance Vishay
65K3808
Wirewound Resistor, 450 Ohm, 3W, 5%; Resistance Vishay 65K3808
WIREWOUND RESISTOR, 450 OHM, 3W, 5%; Resistance:450ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:15.8mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 450 OHM, 3W, 5%; Resistance:450ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:15.8mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02B450R0JE70 3110-CW02B450R0JE70 65K3808
Product Name CW02B450R0JE70 Wirewound Resistors Wirewound Resistor, 450 Ohm, 3W, 5%; Resistance Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 450 ohms 450 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.87 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details