Vishay Precision Group Res Wirewound 410 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B410R0KE7013

Description
Res Wirewound 410 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 410 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 410 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B410R0KE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 410 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B410R0KE7013
Res Wirewound 410 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B410R0KE7013
Res Wirewound 410 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 410 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 410 10% E70 E3 Vishay - 70P7228 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 410 10% E70 E3 Vishay
70P7228
Cw-2B-13 410 10% E70 E3 Vishay 70P7228
CW-2B-13 410 10% E70 e3

CW-2B-13 410 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B410R0KE7013 70P7228
Product Name Res Wirewound 410 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2B-13 410 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C330J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers