Vishay Precision Group Res Wirewound 40 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B40R00JB1213

Description
Res Wirewound 40 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 40 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 40 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B40R00JB1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 40 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B40R00JB1213
Res Wirewound 40 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B40R00JB1213
Res Wirewound 40 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 40 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 40 5% B12 Vishay - 23M4276 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 40 5% B12 Vishay
23M4276
Cw-2B-13 40 5% B12 Vishay 23M4276
CW-2B-13 40 5% B12

CW-2B-13 40 5% B12

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B40R00JB1213 23M4276
Product Name Res Wirewound 40 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 40 5% B12 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details