Vishay Precision Group Res Wirewound 400 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B400R0JE1213

Description
Res Wirewound 400 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 400 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 400 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B400R0JE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 400 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B400R0JE1213
Res Wirewound 400 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B400R0JE1213
Res Wirewound 400 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 400 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 400 5% E12 E3 Vishay - 70P7215 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 400 5% E12 E3 Vishay
70P7215
Cw-2B-13 400 5% E12 E3 Vishay 70P7215
CW-2B-13 400 5% e12 E3

CW-2B-13 400 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B400R0JE1213 70P7215
Product Name Res Wirewound 400 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 400 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249278 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers