Vishay Precision Group Res Wirewound 400 Ohm 3% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B400R0HS73

Description
Res Wirewound 400 Ohm 3% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 400 Ohm 3% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 400 Ohm 3% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B400R0HS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 400 Ohm 3% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B400R0HS73
Res Wirewound 400 Ohm 3% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B400R0HS73
Res Wirewound 400 Ohm 3% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 400 Ohm 3% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw, 0.562 X 0.188, 400 Ohm, 3% Vishay - 43C9388 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.562 X 0.188, 400 Ohm, 3% Vishay
43C9388
Cw, 0.562 X 0.188, 400 Ohm, 3% Vishay 43C9388
CW, 0.562 x 0.188", 400 Ohm, 3%

CW, 0.562 x 0.188", 400 Ohm, 3%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B400R0HS73 43C9388
Product Name Res Wirewound 400 Ohm 3% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw, 0.562 X 0.188, 400 Ohm, 3% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C204J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - C71R0GT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details