Vishay Precision Group Res Wirewound 3.6 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk CW02B3R600JE12

Description
Res Wirewound 3.6 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 3.6 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.6 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk - CW02B3R600JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.6 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
CW02B3R600JE12
Res Wirewound 3.6 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk CW02B3R600JE12
Res Wirewound 3.6 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3.6 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02B3R600JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B3R600JE12
Wirewound Resistors 3110-CW02B3R600JE12
CW-2B 3.6 5% E12 e3

CW-2B 3.6 5% E12 e3

Supplier's Site Datasheet
Cw-2B 3.6 5% E12 E3 Vishay - 70P6905 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 3.6 5% E12 E3 Vishay
70P6905
Cw-2B 3.6 5% E12 E3 Vishay 70P6905
CW-2B 3.6 5% e12 E3

CW-2B 3.6 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02B3R600JE12 3110-CW02B3R600JE12 70P6905
Product Name Res Wirewound 3.6 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2B 3.6 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Power Rating 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690278 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers