Vishay Precision Group Res Wirewound 3.18 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk CW02B3R180KE1213

Description
Res Wirewound 3.18 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 3.18 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.18 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk - CW02B3R180KE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.18 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
CW02B3R180KE1213
Res Wirewound 3.18 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk CW02B3R180KE1213
Res Wirewound 3.18 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3.18 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 3.18 10% E12 E3 Vishay - 70P6878 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 3.18 10% E12 E3 Vishay
70P6878
Cw-2B-13 3.18 10% E12 E3 Vishay 70P6878
CW-2B-13 3.18 10% e12 E3

CW-2B-13 3.18 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B3R180KE1213 70P6878
Product Name Res Wirewound 3.18 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 3.18 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1690353 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R750JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers