CW-2B 3.3K 10% E12 e3
Res Wirewound 3.3K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Wirewound Resistors | Resistors |
| Product Number | 3110-CW02B3K300KE12 | CW02B3K300KE12 |
| Product Name | Wirewound Resistors | Res Wirewound 3.3K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk |
| Category / Application | Industrial | |
| Standards and Certifications | RoHS | |
| Resistance Range | 3300 ohms | |
| Tolerance | 10 +/- % | 10 +/- % |